Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT29F8G08ADBDAH4-AAT:D

Description
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tray Standard Package: 1,260 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-VFBGA (9x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29F8G08ADBDAH4-AAT :DMT29F8G08ADBDAH4AA T:D; ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F8G08 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tray Standard Package: 1,260 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-VFBGA (9x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29F8G08ADBDAH4-AAT :DMT29F8G08ADBDAH4AA T:D; ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F8G08 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tray Standard Package: 1,260 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 1.7V ~ 1.95V Package / Case: 63-VFBGA Supplier Device Package: 63-VFBGA (9x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29F8G08ADBDAH4-AAT :DMT29F8G08ADBDAH4AA T:D; ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F8G08 Product Status: Last Time Buy

Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 1,260
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 63-VFBGA
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29F8G08ADBDAH4-AAT:DMT29F8G08ADBDAH4AAT:D;
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F8G08
Product Status: Last Time Buy

Buy Now
Memory IC and Storage Component - 774-MT29F8G08ADBDAH4-AAT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G08ADBDAH4-AAT:D
Memory IC and Storage Component 774-MT29F8G08ADBDAH4-AAT:D
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADBDAH4-AAT :D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADBDAH4 -AAT:D can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ADBDAH4-AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ADBDAH4-AAT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT29F8G08ADBDAH4-AAT:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F8G08ADBDAH4-AAT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G08ADBDAH4-AAT:D
Integrated Circuits (ICs) - Memory - Memory MT29F8G08ADBDAH4-AAT:D
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Flash Memory, 8Gbit, -40 To 105Deg C; Flash Memory Type Micron - 80AH7837 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Gbit, -40 To 105Deg C; Flash Memory Type Micron
80AH7837
Flash Memory, 8Gbit, -40 To 105Deg C; Flash Memory Type Micron 80AH7837
FLASH MEMORY, 8GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 8GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:8Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F8G08ADBDAH4-AAT:D MT29F8G08ADBDAH4-AAT:D-ND MT29F8G08ADBDAH4-AAT:D MT29F8G08ADBDAH4-AAT:D MT29F8G08ADBDAH4-AAT:D MT29F8G08ADBDAH4-AAT:D 80AH7837
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 8Gbit, -40 To 105Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; FLASH - NAND Flash; Non-Volatile Flash; FLASH Flash; Flash Flash
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V -40degC ~ 105degC (TA) 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8 611 200 742 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers