FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 8Gb (1G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABACAWP-IT:
IC FLASH 8GBIT PARALLEL 48TSOP I
IC FLASH 8GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP I
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1678-6-ND | 774-MT29F8G08ABACAWP-IT:C TR | MT29F8G08ABACAWP-IT:C TR | MT29F8G08ABACAWP-IT:C TR | MT29F8G08ABACAWP-IT:C TR | |
| Product Name | Memory | Memory - Flash - MT29F8G08ABACAWP-IT:C TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | Tape & Reel (TR) | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Endurance | 100000 Write/Erase Cycles |