Micron Technology, Inc. Memory IC and Storage Component MT29F8G08ABACAH4:C TR

Description
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4 :C TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4 :C TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F8G08ABACAH4:C TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G08ABACAH4:C TR
Memory IC and Storage Component 774-MT29F8G08ABACAH4:C TR
IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4 :C TR can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 63VFBGA Product overview: MT29F8G08ABACAH4:C TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABACAH4:C TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F8G08ABACAH4:C TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ABACAH4:C TR
Memory - Flash - MT29F8G08ABACAH4:C TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 8Gb (1G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F8G08ABACAH4:C TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G08ABACAH4:C TR
Integrated Circuits (ICs) - Memory - Memory MT29F8G08ABACAH4:C TR
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F8G08ABACAH4:C TR MT29F8G08ABACAH4:C TR MT29F8G08ABACAH4:C TR MT29F8G08ABACAH4:C TR
Product Name Memory IC and Storage Component Memory - Flash - MT29F8G08ABACAH4:C TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
 - S25FL064LABMFV013 - Rochester Electronics
Specs
Memory Category Flash
Package Type PG-DSO-8
View Details
7 suppliers
Memory - 6116SA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details