Micron Technology, Inc. Memory - Flash - MT29F8G08ABABAWP:B MT29F8G08ABABAWP:B

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Family Name: MT29F8G08ABABA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML08G101TFA003; S34ML08G101TFI200; S34ML08G101TFI000; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Family Name: MT29F8G08ABABA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML08G101TFA003; S34ML08G101TFI200; S34ML08G101TFI000; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F8G08ABABAWP:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F8G08ABABAWP:B
Memory - Flash - MT29F8G08ABABAWP:B
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Family Name: MT29F8G08ABABA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML08G101TFA003; S34ML08G101TFI200; S34ML08G101TFI000; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 8Gb (1G x 8)
Family Name: MT29F8G08ABABA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML08G101TFA003; S34ML08G101TFI200; S34ML08G101TFI000;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Memory IC and Storage Component - 774-MT29F8G08ABABAWP:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F8G08ABABAWP:B
Memory IC and Storage Component 774-MT29F8G08ABABAWP:B
IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABABAWP:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABABAWP :B can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 48TSOP I Product overview: MT29F8G08ABABAWP:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F8G08ABABAWP:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT29F8G08ABABAWP:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 8Gbit Parallel 48-TSOP I

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F8G08ABABAWP:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F8G08ABABAWP:B
Integrated Circuits (ICs) - Memory - Memory MT29F8G08ABABAWP:B
IC FLASH 8GBIT PARALLEL 48TSOP I

IC FLASH 8GBIT PARALLEL 48TSOP I

Supplier's Site
IC FLASH 8GBIT PARALLEL 48TSOP I

IC FLASH 8GBIT PARALLEL 48TSOP I

Supplier's Site
IC FLASH 8GBIT PARALLEL 48TSOP I

IC FLASH 8GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F8G08ABABAWP:B MT29F8G08ABABAWP:B MT29F8G08ABABAWP:B MT29F8G08ABABAWP:B MT29F8G08ABABAWP:B
Product Name Memory - Flash - MT29F8G08ABABAWP:B Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - IS29GL128S-10DHV02 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers