Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND (MLC) Memory IC 64Gb (8G x 8) Parallel 48-TSOP I
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F64G08
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBEFBWP:F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBEFBW
IC FLSH 64GBIT PARALLEL 48TSOP I
FLASH - NAND (MLC) Memory IC 64Gbit Parallel 48-TSOP I
IC FLASH 64GBIT PAR 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F64G08CBEFBWP:F | MT29F64G08CBEFBWP:F | MT29F64G08CBEFBWP:F | MT29F64G08CBEFBWP:F | |
| Product Name | Memory - Unclassified Memory - MT29F64G08CBEFBWP:F | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |