Micron Technology, Inc. Memory - Flash - MT29F64G08CBCBBH1-10:B MT29F64G08CBCBBH1-10:B

Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08CBCBBH1-10:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBCBBH1-10:B
Memory - Flash - MT29F64G08CBCBBH1-10:B
Manufacturer: Micron Technology Inc. Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Technology: FLASH - NAND
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F64G08CBCBBH1-10:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBCBBH1-10:B
Memory IC and Storage Component 774-MT29F64G08CBCBBH1-10:B
IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08CBCBBH1-10 :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCBBH 1-10:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PARALLEL 100VBGA Product overview: MT29F64G08CBCBBH1-10:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBCBBH1-10:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site Datasheet
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 100 MHz 100-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBCBBH1-10:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBCBBH1-10:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBCBBH1-10:B
IC FLASH 64GBIT PARALLEL 100VBGA

IC FLASH 64GBIT PARALLEL 100VBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBCBBH1-10:B MT29F64G08CBCBBH1-10:B MT29F64G08CBCBBH1-10:B MT29F64G08CBCBBH1-10:B MT29F64G08CBCBBH1-10:B
Product Name Memory - Flash - MT29F64G08CBCBBH1-10:B Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NAND Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details
Memory - S25FL164K0XBHIS20 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details