Micron Technology, Inc. Memory - Flash - MT29F64G08CBABBWP-12:B MT29F64G08CBABBWP-12:B

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Family Name: MT29F64G08C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F64G08CBABBWP-12 IT:B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Family Name: MT29F64G08C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F64G08CBABBWP-12 IT:B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08CBABBWP-12:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBABBWP-12:B
Memory - Flash - MT29F64G08CBABBWP-12:B
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 70°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Gb (8G x 8) Part Status: Obsolete(EOL) Family Name: MT29F64G08C Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): MT29F64G08CBABBWP-12 IT:B; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Gb (8G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F64G08C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F64G08CBABBWP-12IT:B;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F64G08CBABBWP-12:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBABBWP-12:B
Memory IC and Storage Component 774-MT29F64G08CBABBWP-12:B
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12 :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBW P-12:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABBWP-12:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABBWP-12:B can be used for catalog matching and distributor lookup.

Supplier's Site
FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 48-TSOP I

FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 48-TSOP I

Buy Now
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBABBWP-12:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBABBWP-12:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBABBWP-12:B
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBABBWP-12:B MT29F64G08CBABBWP-12:B MT29F64G08CBABBWP-12:B MT29F64G08CBABBWP-12:B
Product Name Memory - Flash - MT29F64G08CBABBWP-12:B Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details