Micron Technology, Inc. Memory - Flash - MT29F64G08CBABAWP:B MT29F64G08CBABAWP:B

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08CBABAWP:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08CBABAWP:B
Memory - Flash - MT29F64G08CBABAWP:B
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 64Gb (8G x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 64Gb (8G x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F64G08CBABAWP:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08CBABAWP:B
Memory IC and Storage Component 774-MT29F64G08CBABAWP:B
IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABAWP:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABAW P:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PAR 48TSOP I Product overview: MT29F64G08CBABAWP:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08CBABAWP:B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08CBABAWP:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08CBABAWP:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08CBABAWP:B
IC FLASH 64GBIT PAR 48TSOP I

IC FLASH 64GBIT PAR 48TSOP I

Supplier's Site
Memory - MT29F64G08CBABAWP:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 64Gbit Parallel 48-TSOP I

Buy Now
IC FLSH 64GBIT PARALLEL 48TSOP I

IC FLSH 64GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
IC FLSH 64GBIT PARALLEL 48TSOP I

IC FLSH 64GBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08CBABAWP:B MT29F64G08CBABAWP:B MT29F64G08CBABAWP:B MT29F64G08CBABAWP:B MT29F64G08CBABAWP:B
Product Name Memory - Flash - MT29F64G08CBABAWP:B Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers