Micron Technology, Inc. Memory - Flash - MT29F64G08AMCBBH2-12:B MT29F64G08AMCBBH2-12:B

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 83 MHz 100-TBGA (12x18) Package: Bulk Package: 100-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 100-TBGA (12x18) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 83 MHz 100-TBGA (12x18) Package: Bulk Package: 100-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 100-TBGA (12x18) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F64G08AMCBBH2-12:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F64G08AMCBBH2-12:B
Memory - Flash - MT29F64G08AMCBBH2-12:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 83 MHz 100-TBGA (12x18) Package: Bulk Package: 100-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F64G08 Categories: Integrated Circuits (ICs) Case / Package: 100-TBGA (12x18) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 64Gb (8G x 8) Parallel 83 MHz 100-TBGA (12x18)
Package: Bulk
Package: 100-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F64G08
Categories: Integrated Circuits (ICs)
Case / Package: 100-TBGA (12x18)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F64G08AMCBBH2-12:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F64G08AMCBBH2-12:B
Memory IC and Storage Component 774-MT29F64G08AMCBBH2-12:B
IC FLASH 64GBIT PARALLEL 100TBGA Product overview: MT29F64G08AMCBBH2-12 :B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AMCBBH 2-12:B can be used for catalog matching and distributor lookup.

IC FLASH 64GBIT PARALLEL 100TBGA Product overview: MT29F64G08AMCBBH2-12:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F64G08AMCBBH2-12:B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F64G08AMCBBH2-12:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F64G08AMCBBH2-12:B
Integrated Circuits (ICs) - Memory - Memory MT29F64G08AMCBBH2-12:B
IC FLASH 64GBIT PARALLEL 100TBGA

IC FLASH 64GBIT PARALLEL 100TBGA

Supplier's Site
IC FLASH 64GBIT PARALLEL 100TBGA

IC FLASH 64GBIT PARALLEL 100TBGA

Supplier's Site Datasheet
FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 100-TBGA (12x18)

FLASH - NAND Memory IC 64Gbit Parallel 83 MHz 100-TBGA (12x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F64G08AMCBBH2-12:B MT29F64G08AMCBBH2-12:B MT29F64G08AMCBBH2-12:B MT29F64G08AMCBBH2-12:B
Product Name Memory - Flash - MT29F64G08AMCBBH2-12:B Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3696-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details