Micron Technology, Inc. Memory IC and Storage Component MT29F512G08CUCABH3-12:A

Description
IC FLASH 512GBIT PAR 100LBGA Product overview: MT29F512G08CUCABH3-1 2:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CUCAB H3-12:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512GBIT PAR 100LBGA Product overview: MT29F512G08CUCABH3-1 2:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CUCAB H3-12:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F512G08CUCABH3-12:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F512G08CUCABH3-12:A
Memory IC and Storage Component 774-MT29F512G08CUCABH3-12:A
IC FLASH 512GBIT PAR 100LBGA Product overview: MT29F512G08CUCABH3-1 2:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CUCAB H3-12:A can be used for catalog matching and distributor lookup.

IC FLASH 512GBIT PAR 100LBGA Product overview: MT29F512G08CUCABH3-12:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F512G08CUCABH3-12:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F512G08CUCABH3-12:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F512G08CUCABH3-12:A
Memory - Flash - MT29F512G08CUCABH3-12:A
Manufacturer: Micron Technology Inc. Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Gb (64G x 8) Part Status: Obsolete(EOL) Family Name: MT29F512G08CUCAB Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 83MHz Memory Interface: Parallel Manufacturer Package: 100-LBGA (12x18) Alternative Parts (Cross-Reference): MT29F512G08CUCDBJ6-6 R:D; MT29F512G08CUCABH3-1 2Z:A; MT29F512G08CUCABH3-1 2IT:A; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Gb (64G x 8)
Part Status: Obsolete(EOL)
Family Name: MT29F512G08CUCAB
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 83MHz
Memory Interface: Parallel
Manufacturer Package: 100-LBGA (12x18)
Alternative Parts (Cross-Reference): MT29F512G08CUCDBJ6-6R:D; MT29F512G08CUCABH3-12Z:A; MT29F512G08CUCABH3-12IT:A;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F512G08CUCABH3-12:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F512G08CUCABH3-12:A
Integrated Circuits (ICs) - Memory - Memory MT29F512G08CUCABH3-12:A
IC FLASH 512GBIT PAR 100LBGA

IC FLASH 512GBIT PAR 100LBGA

Supplier's Site
IC FLASH 512GBIT PAR 100LBGA

IC FLASH 512GBIT PAR 100LBGA

Supplier's Site Datasheet
FLASH - NAND (MLC) Memory IC 512Gbit Parallel 83 MHz 100-LBGA (12x18)

FLASH - NAND (MLC) Memory IC 512Gbit Parallel 83 MHz 100-LBGA (12x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F512G08CUCABH3-12:A MT29F512G08CUCABH3-12:A MT29F512G08CUCABH3-12:A MT29F512G08CUCABH3-12:A
Product Name Memory IC and Storage Component Memory - Flash - MT29F512G08CUCABH3-12:A Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details