Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH MEMORY, 4GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:256M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 80AH7798 | MT29F4G16ABBFAH4-AAT:F | MT29F4G16ABBFAH4-AAT:F | MT29F4G16ABBFAH4-AAT:F | |
| Product Name | IT infrastructure Memory | Flash Memory, 4Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | |
| Data Rate | 50 MHz | ||||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | |
| Package Type | VFBGA | BGA; 63-VFBGA |