Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (256M x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBDAH4-IT:
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:256M x 16bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz RoHS Compliant: Yes
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F4G16ABBDAH4-IT:D-ND | 774-MT29F4G16ABBDAH4-IT:D | MT29F4G16ABBDAH4-IT:D | MT29F4G16ABBDAH4-IT:D | MT29F4G16ABBDAH4-IT:D | 80AH7797 | MT29F4G16ABBDAH4-IT:D | |
| Product Name | Memory - Flash - MT29F4G16ABBDAH4-IT:D | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; Flash | Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; 63-VFBGA (9x11) | 63-VFBGA | BGA; Bulk | 63-VFBGA | VFBGA | BGA; 63-VFBGA | ||
| Supply Voltage | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 63-VFBGA | 1.7V ~ 1.95V | 1.7V ~ 1.95V | ||
| Endurance | 100000 Write/Erase Cycles |