Micron Technology, Inc. Memory - Flash - MT29F4G16ABBDAH4:D MT29F4G16ABBDAH4:D

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F4G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F4G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4G16ABBDAH4:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G16ABBDAH4:D
Memory - Flash - MT29F4G16ABBDAH4:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (9x11) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F4G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (9x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (9x11)
Package: Bulk
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F4G16
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F4G16ABBDAH4:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G16ABBDAH4:D
Memory IC and Storage Component 774-MT29F4G16ABBDAH4:D
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBDAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAH4 :D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G16ABBDAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABBDAH4:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT29F4G16ABBDAH4:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F4G16ABBDAH4:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G16ABBDAH4:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G16ABBDAH4:D
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - MT29F4G16ABBDAH4:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G16ABBDAH4:D MT29F4G16ABBDAH4:D-ND MT29F4G16ABBDAH4:D MT29F4G16ABBDAH4:D MT29F4G16ABBDAH4:D MT29F4G16ABBDAH4:D
Product Name Memory - Flash - MT29F4G16ABBDAH4:D Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers