Micron Technology, Inc. Memory IC and Storage Component MT29F4G16ABADAWP:D

Description
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABADAWP :D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABADAWP :D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F4G16ABADAWP:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G16ABADAWP:D
Memory IC and Storage Component 774-MT29F4G16ABADAWP:D
IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABADAWP :D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 48TSOP I Product overview: MT29F4G16ABADAWP:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G16ABADAWP:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29F4G16ABADAWP:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G16ABADAWP:D
Memory - Flash - MT29F4G16ABADAWP:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (256M x 16) Family Name: MT29F4G16ABADAWP Categories: Integrated Circuits Supplier Device Package: 48-TSOP I Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Alternative Parts (Cross-Reference): MT29F4G16ABADAWP:D TR; MT29F4G16ABADAWP-IT: D; MT29F4G16ABADAWPITES :D; MT29F4G16ABADAWPITMS :D; Introduction Date: July 01, 2009 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 960 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (256M x 16)
Family Name: MT29F4G16ABADAWP
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Alternative Parts (Cross-Reference): MT29F4G16ABADAWP:D TR; MT29F4G16ABADAWP-IT:D; MT29F4G16ABADAWPITES:D; MT29F4G16ABADAWPITMS:D;
Introduction Date: July 01, 2009
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory - MT29F4G16ABADAWP:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gb (256M x 16) Parallel 48-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F4G16ABADAWP:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G16ABADAWP:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G16ABADAWP:D
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site
Memory - MT29F4G16ABADAWP:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 4Gbit Parallel 48-TSOP I

Buy Now
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
IC FLASH 4GBIT PARALLEL 48TSOP I

IC FLASH 4GBIT PARALLEL 48TSOP I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G16ABADAWP:D MT29F4G16ABADAWP:D-ND MT29F4G16ABADAWP:D MT29F4G16ABADAWP:D MT29F4G16ABADAWP:D MT29F4G16ABADAWP:D
Product Name Memory IC and Storage Component Memory - Flash - MT29F4G16ABADAWP:D Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH - NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10DHV020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details