Micron Technology, Inc. Memory - Flash - MT29F4G08ABBDAHC-IT:D MT29F4G08ABBDAHC-IT:D

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Supplier Device Package: 63-VFBGA Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Supplier Device Package: 63-VFBGA Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4G08ABBDAHC-IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G08ABBDAHC-IT:D
Memory - Flash - MT29F4G08ABBDAHC-IT:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Supplier Device Package: 63-VFBGA Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,140 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Supplier Device Package: 63-VFBGA
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,140
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-MT29F4G08ABBDAHC-IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G08ABBDAHC-IT:D
Memory IC and Storage Component 774-MT29F4G08ABBDAHC-IT:D
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAHC-IT: D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABBDAHC -IT:D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAHC-IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABBDAHC-IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT29F4G08ABBDAHC-IT:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F4G08ABBDAHC-IT:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G08ABBDAHC-IT:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G08ABBDAHC-IT:D
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
SLC NAND Flash Parallel 1.8V 4Gbit 512M x 8bit 25ns 63-Pin VFBGA - 533-MT29F4G08ABBDAHC-IT:D - Utmel Electronic Limited
Hong Kong, China
SLC NAND Flash Parallel 1.8V 4Gbit 512M x 8bit 25ns 63-Pin VFBGA
533-MT29F4G08ABBDAHC-IT:D
SLC NAND Flash Parallel 1.8V 4Gbit 512M x 8bit 25ns 63-Pin VFBGA 533-MT29F4G08ABBDAHC-IT:D
SLC NAND Flash Parallel 1.8V 4Gbit 512M x 8bit 25ns 63-Pin VFBGA

SLC NAND Flash Parallel 1.8V 4Gbit 512M x 8bit 25ns 63-Pin VFBGA

Supplier's Site
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

Buy Now
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7787 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7787
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7787
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F4G08ABBDAHC-IT:D MT29F4G08ABBDAHC-IT:D-ND MT29F4G08ABBDAHC-IT:D MT29F4G08ABBDAHC-IT:D 533-MT29F4G08ABBDAHC-IT:D MT29F4G08ABBDAHC-IT:D MT29F4G08ABBDAHC-IT:D 80AH7787
Product Name Memory - Flash - MT29F4G08ABBDAHC-IT:D Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory SLC NAND Flash Parallel 1.8V 4Gbit 512M x 8bit 25ns 63-Pin VFBGA Memory Memory Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH - NAND Flash; Non-Volatile Flash; FLASH Flash; Flash Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V -40degC ~ 85degC (TA) 1.7V ~ 1.95V 1.7V~1.95V 1.7V ~ 1.95V
Endurance 100000 Write/Erase Cycles
Density 4000000 kbits 4000000 kbits 4000000 kbits 32000000 kbits 4000000 kbits 4000000 kbits 4000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL064P0XNFB003 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
2 suppliers