Micron Technology, Inc. Memory - Flash - MT29F4G08ABBDAHC:D MT29F4G08ABBDAHC:D

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Family Name: MT29F4G08A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com RoHS State: Request Verification Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29F4G08ABBDAHC:D TR; MT29F4G08ABBDAHCITES :D; MT29F4G08ABBDAHCITQS :D; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Family Name: MT29F4G08A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com RoHS State: Request Verification Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29F4G08ABBDAHC:D TR; MT29F4G08ABBDAHCITES :D; MT29F4G08ABBDAHCITQS :D; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F4G08ABBDAHC:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G08ABBDAHC:D
Memory - Flash - MT29F4G08ABBDAHC:D
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8) Family Name: MT29F4G08A Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com RoHS State: Request Verification Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29F4G08ABBDAHC:D TR; MT29F4G08ABBDAHCITES :D; MT29F4G08ABBDAHCITQS :D; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Family Name: MT29F4G08A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
RoHS State: Request Verification
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29F4G08ABBDAHC:D TR; MT29F4G08ABBDAHCITES:D; MT29F4G08ABBDAHCITQS:D;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Memory - MT29F4G08ABBDAHC:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F4G08ABBDAHC:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G08ABBDAHC:D
Memory IC and Storage Component 774-MT29F4G08ABBDAHC:D
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABBDAHC :D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAHC:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABBDAHC:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F4G08ABBDAHC:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G08ABBDAHC:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G08ABBDAHC:D
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - MT29F4G08ABBDAHC:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (10.5x13)

Buy Now
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F4G08ABBDAHC:D-ND 774-MT29F4G08ABBDAHC:D MT29F4G08ABBDAHC:D MT29F4G08ABBDAHC:D MT29F4G08ABBDAHC:D MT29F4G08ABBDAHC:D
Product Name Memory - Flash - MT29F4G08ABBDAHC:D Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NAND Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
 - S25FL064LABMFB010 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-DSO-8
View Details
5 suppliers