Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Family Name: MT29F4G08A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Alternative Parts (Cross-Reference): S34MS04G204BHI000; S34MS04G204BHI013S34
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAH4-IT:
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes
IC FLASH 4GBIT PARALLEL 63VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08ABBDAH4-IT:D | MT29F4G08ABBDAH4-IT:D-ND | MT29F4G08ABBDAH4-IT:D | MT29F4G08ABBDAH4-IT:D | MT29F4G08ABBDAH4-IT:D | 80AH7789 | MT29F4G08ABBDAH4-IT:D | |
| Product Name | Memory - Flash - MT29F4G08ABBDAH4-IT:D | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash | Flash; FLASH - NAND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.7 V ~ 1.95 V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 63-VFBGA | 1.7V ~ 1.95V | 1.7V ~ 1.95V | ||
| Endurance | 100000 Write/Erase Cycles | |||||||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits |