Micron Technology, Inc. Memory MT29F4G08ABBDAH4:D

Description
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F4G08ABBDAH4:D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Memory - Flash - MT29F4G08ABBDAH4:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F4G08ABBDAH4:D
Memory - Flash - MT29F4G08ABBDAH4:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 63-VFBGA (9x11) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 63-VFBGA (9x11)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F4G08ABBDAH4:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F4G08ABBDAH4:D
Memory IC and Storage Component 774-MT29F4G08ABBDAH4:D
IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABBDAH4 :D can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABBDAH4:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F4G08ABBDAH4:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F4G08ABBDAH4:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G08ABBDAH4:D
Integrated Circuits (ICs) - Memory - Memory MT29F4G08ABBDAH4:D
IC FLASH 4GBIT PARALLEL 63VFBGA

IC FLASH 4GBIT PARALLEL 63VFBGA

Supplier's Site
Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron - 80AH7791 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron
80AH7791
Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron 80AH7791
FLASH MEMORY, 4GBIT, 0 TO 70DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, 0 TO 70DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site
Flash Memory, 4Gbit, 0 To 70Deg C Rohs Compliant Micron - 51AK1339 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, 0 To 70Deg C Rohs Compliant Micron
51AK1339
Flash Memory, 4Gbit, 0 To 70Deg C Rohs Compliant Micron 51AK1339
FLASH MEMORY, 4GBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 4GBIT, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - MT29F4G08ABBDAH4:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F4G08ABBDAH4:D-ND 774-MT29F4G08ABBDAH4:D MT29F4G08ABBDAH4:D MT29F4G08ABBDAH4:D MT29F4G08ABBDAH4:D 80AH7791 51AK1339 MT29F4G08ABBDAH4:D
Product Name Memory Memory - Flash - MT29F4G08ABBDAH4:D Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 4Gbit, 0 To 70Deg C; Flash Memory Type Micron Flash Memory, 4Gbit, 0 To 70Deg C Rohs Compliant Micron Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND Flash; Flash Flash; Non-Volatile Flash Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 63-VFBGA BGA; 63-VFBGA (9x11) BGA; Bulk 63-VFBGA VFBGA BGA; 63-VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7 V ~ 1.95 V 1.7V ~ 1.95V 1.7V ~ 1.95V 63-VFBGA 1.7V ~ 1.95V
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details