IC FLASH 4GBIT PARALLEL 63VFBGA Product overview: MT29F4G08ABAEAH4-IT:
Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Package: Bulk
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F4G08
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 4GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 4Gbit Parallel 63-VFBGA (9x11)
IC FLASH 4GBIT PARALLEL 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F4G08ABAEAH4-IT:E | MT29F4G08ABAEAH4-IT:E | MT29F4G08ABAEAH4-IT:E | MT29F4G08ABAEAH4-IT:E | MT29F4G08ABAEAH4-IT:E | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F4G08ABAEAH4-IT:E | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND |