Micron Technology, Inc. Flash Memory, 4Gbit, -40 To 125Deg C; Flash Memory Type Micron MT29F4G01ABBFD12-AUT:F

Description
FLASH MEMORY, 4GBIT, -40 TO 125DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:
Description
FLASH MEMORY, 4GBIT, -40 TO 125DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Gbit, -40 To 125Deg C; Flash Memory Type Micron - 48AK5409 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 125Deg C; Flash Memory Type Micron
48AK5409
Flash Memory, 4Gbit, -40 To 125Deg C; Flash Memory Type Micron 48AK5409
FLASH MEMORY, 4GBIT, -40 TO 125DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:

FLASH MEMORY, 4GBIT, -40 TO 125DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:83MHz; Access Time:

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT29F4G01ABBFD12-AUT:F
Integrated Circuits (ICs) - Memory - Memory MT29F4G01ABBFD12-AUT:F
SLC 4G 4GX1 TBGA

SLC 4G 4GX1 TBGA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number 48AK5409 MT29F4G01ABBFD12-AUT:F
Product Name Flash Memory, 4Gbit, -40 To 125Deg C; Flash Memory Type Micron Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL127SABBHIC00 - 932633-S25FL127SABBHIC00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
Memory - IS29GL256S-10DHV013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details