Micron Technology, Inc. Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron MT29F4G01ABAFD12-IT:F

Description
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7762 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7762
Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7762
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:4Gbit; Flash Memory Configuration:4G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH7762
Product Name Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - JS28F640P33T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
Memory - S25FL064LABMFA010CL - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
2 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details