Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Gb (4G x 1)
Family Name: MT29F4G01AAADDHC
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: SPI
Manufacturer Package: 63-VFBGA (10.5x13)
Alternative Parts (Cross-Reference): MT29F4G01AAADDHC-ITX
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
FLASH - NAND Memory IC 4Gb (4G x 1) SPI 63-VFBGA (10.5x13)
IC FLASH 4GBIT SPI 63VFBGA Product overview: MT29F4G01AAADDHC-IT:
IC FLASH 4GBIT SPI 63VFBGA
FLASH - NAND Memory IC 4Gbit SPI 63-VFBGA (10.5x13)
IC FLASH 4GBIT SPI 63VFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F4G01AAADDHC-IT:D-ND | 774-MT29F4G01AAADDHC-IT:D | MT29F4G01AAADDHC-IT:D | MT29F4G01AAADDHC-IT:D | MT29F4G01AAADDHC-IT:D | |
| Product Name | Memory - Flash - MT29F4G01AAADDHC-IT:D | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 63-VFBGA | |
| Package Type | 63-VFBGA | BGA; Bulk | BGA; 63-VFBGA |