Micron Technology, Inc. Memory MT29F2T08EMHAFJ4-3T:A TR

Description
IC FLASH 2TB PARALLEL 132VBGA
Description
IC FLASH 2TB PARALLEL 132VBGA

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 2TB PARALLEL 132VBGA

IC FLASH 2TB PARALLEL 132VBGA

Supplier's Site
FLASH - NAND Memory IC 2Tbit Parallel 333 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 2Tbit Parallel 333 MHz 132-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F2T08EMHAFJ4-3T:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2T08EMHAFJ4-3T:A TR
Integrated Circuits (ICs) - Memory - Memory MT29F2T08EMHAFJ4-3T:A TR
IC FLASH 2TBIT PARALLEL 132VBGA

IC FLASH 2TBIT PARALLEL 132VBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number MT29F2T08EMHAFJ4-3T:A TR MT29F2T08EMHAFJ4-3T:A TR MT29F2T08EMHAFJ4-3T:A TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Flash Flash; FLASH Flash; Non-Volatile
Density 2000000000 kbits 2000000000 kbits 2000000000 kbits
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 448-S25FL064LABNFM013TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 64000 kbits
View Details
3 suppliers
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details