Micron Technology, Inc. 333MHZ Memory IC and Storage Component MT29F2T08CUHBBM4-3R:B

Description
IC FLASH 2TBIT PARALLEL 333MHZ Product overview: MT29F2T08CUHBBM4-3R: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CUHBBM4 -3R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2TBIT PARALLEL 333MHZ Product overview: MT29F2T08CUHBBM4-3R: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CUHBBM4 -3R:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Memory IC and Storage Component - 774-MT29F2T08CUHBBM4-3R:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Memory IC and Storage Component
774-MT29F2T08CUHBBM4-3R:B
333MHZ Memory IC and Storage Component 774-MT29F2T08CUHBBM4-3R:B
IC FLASH 2TBIT PARALLEL 333MHZ Product overview: MT29F2T08CUHBBM4-3R: B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CUHBBM4 -3R:B can be used for catalog matching and distributor lookup.

IC FLASH 2TBIT PARALLEL 333MHZ Product overview: MT29F2T08CUHBBM4-3R:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 333MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2T08CUHBBM4-3R:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2T08CUHBBM4-3R:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2T08CUHBBM4-3R:B
Memory - Flash - MT29F2T08CUHBBM4-3R:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 333 MHz Package: Bulk Part Status: Not For New Designs Family Name: MT29F2T08 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1120 REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 2Tb (256G x 8) Parallel 333 MHz
Package: Bulk
Part Status: Not For New Designs
Family Name: MT29F2T08
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1120
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 2TB PARALLEL 333MHZ

IC FLASH 2TB PARALLEL 333MHZ

Supplier's Site Datasheet
FLASH - NAND Memory IC 2Tbit Parallel 333 MHz

FLASH - NAND Memory IC 2Tbit Parallel 333 MHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2T08CUHBBM4-3R:B
Integrated Circuits (ICs) - Memory - Memory MT29F2T08CUHBBM4-3R:B
IC FLASH 2TBIT PARALLEL 333MHZ

IC FLASH 2TBIT PARALLEL 333MHZ

Supplier's Site
IC FLASH 2TB PARALLEL 333MHZ

IC FLASH 2TB PARALLEL 333MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2T08CUHBBM4-3R:B MT29F2T08CUHBBM4-3R:B MT29F2T08CUHBBM4-3R:B MT29F2T08CUHBBM4-3R:B MT29F2T08CUHBBM4-3R:B
Product Name 333MHZ Memory IC and Storage Component Memory - Flash - MT29F2T08CUHBBM4-3R:B Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - R5C804-CSP208Q - 931391-R5C804-CSP208Q - Win Source Electronics
Specs
Memory Category Flash
View Details
3 suppliers