Micron Technology, Inc. Memory - Flash - MT29F2G16ABBEAHC-IT:E MT29F2G16ABBEAHC-IT:E

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F2G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (10.5x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F2G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (10.5x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F2G16ABBEAHC-IT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G16ABBEAHC-IT:E
Memory - Flash - MT29F2G16ABBEAHC-IT:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13) Package: Tray Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F2G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (10.5x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Package: Tray
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F2G16
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (10.5x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.32.0071

Buy Now
Memory IC and Storage Component - 774-MT29F2G16ABBEAHC-IT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G16ABBEAHC-IT:E
Memory IC and Storage Component 774-MT29F2G16ABBEAHC-IT:E
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC-IT: E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC -IT:E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC-IT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC-IT:E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT29F2G16ABBEAHC-IT:E
Product Name Memory - Flash - MT29F2G16ABBEAHC-IT:E Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 457780-5790 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - MD28F020-12/R - Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers