Micron Technology, Inc. Memory MT29F2G16ABBEAHC:E

Description
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F2G16ABBEAHC:E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F2G16ABBEAHC:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G16ABBEAHC:E
Memory IC and Storage Component 774-MT29F2G16ABBEAHC:E
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC :E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G16ABBEAHC:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABBEAHC:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2G16ABBEAHC:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G16ABBEAHC:E
Memory - Flash - MT29F2G16ABBEAHC:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13) Package: Bulk Package: 63-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F2G16 Categories: Integrated Circuits (ICs) Case / Package: 63-VFBGA (10.5x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1140 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Package: Bulk
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F2G16
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (10.5x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1140
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F2G16ABBEAHC:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G16ABBEAHC:E
Integrated Circuits (ICs) - Memory - Memory MT29F2G16ABBEAHC:E
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - MT29F2G16ABBEAHC:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (10.5x13)

Buy Now
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F2G16ABBEAHC:E-ND 774-MT29F2G16ABBEAHC:E MT29F2G16ABBEAHC:E MT29F2G16ABBEAHC:E MT29F2G16ABBEAHC:E MT29F2G16ABBEAHC:E
Product Name Memory Memory IC and Storage Component Memory - Flash - MT29F2G16ABBEAHC:E Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH - NAND Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details