Micron Technology, Inc. Memory MT29F2G16ABAEAWP:E

Description
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 48-TSOP I
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 48-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1614-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 48-TSOP I

FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 48-TSOP I

Buy Now Datasheet
Memory - Flash - MT29F2G16ABAEAWP:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G16ABAEAWP:E
Memory - Flash - MT29F2G16ABAEAWP:E
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (128M x 16) Family Name: MT29F2G16ABAEAWP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S34ML02G104TFI000; S34ML02G104TFI003; S34ML02G104TFI010; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Country of Origin: Malaysia, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (128M x 16)
Family Name: MT29F2G16ABAEAWP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML02G104TFI000; S34ML02G104TFI003; S34ML02G104TFI010;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Memory IC and Storage Component - 774-MT29F2G16ABAEAWP:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G16ABAEAWP:E
Memory IC and Storage Component 774-MT29F2G16ABAEAWP:E
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G16ABAEAWP:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABAEAWP :E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G16ABAEAWP:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G16ABAEAWP:E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F2G16ABAEAWP:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G16ABAEAWP:E
Integrated Circuits (ICs) - Memory - Memory MT29F2G16ABAEAWP:E
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site
Memory - MT29F2G16ABAEAWP:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I

Buy Now
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1614-ND 774-MT29F2G16ABAEAWP:E MT29F2G16ABAEAWP:E MT29F2G16ABAEAWP:E MT29F2G16ABAEAWP:E MT29F2G16ABAEAWP:E
Product Name Memory Memory - Flash - MT29F2G16ABAEAWP:E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71256S35TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - IS29GL01GS-11DHB01-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 64-LBGA
View Details
3 suppliers