IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: MT29F2G08ABBEAH4-AIT
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,260
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 63-VFBGA
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S34ML02G100BHI000; S34ML02G100TFI000; MT29F2G16ABAEAWP-AIT
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F2G08
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 2Gbit Parallel 63-VFBGA (9x11)
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:63Pins; Clock Frequency:50MHz; Access Time:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABBEAH4-AITX:E | MT29F2G08ABBEAH4-AITX:E | MT29F2G08ABBEAH4-AITX:E | MT29F2G08ABBEAH4-AITX:E | 80AH7727 | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | |
| Number of Words | 256000 k | |||||
| Address Bus Width | 8 bits |