Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-ITX
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 2GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
IC FLASH 2GBIT PARALLEL 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G08ABAEAWP-ITX:E | 80AH7716 | MT29F2G08ABAEAWP-ITX:E | MT29F2G08ABAEAWP-ITX:E | MT29F2G08ABAEAWP-ITX:E | MT29F2G08ABAEAWP-ITX:E | |
| Product Name | Memory - Flash - MT29F2G08ABAEAWP-ITX:E | Memory IC and Storage Component | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NAND | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 48-TSOP I | Tray | TSOP-I | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | ||
| Supply Voltage | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | 48-TFSOP (0.724, 18.40mm Width) | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |