Micron Technology, Inc. Memory IC and Storage Component MT29F2G08ABAEAWP-AATX:E

Description
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-AAT X:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAWP -AATX:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-AAT X:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAWP -AATX:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F2G08ABAEAWP-AATX:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F2G08ABAEAWP-AATX:E
Memory IC and Storage Component 774-MT29F2G08ABAEAWP-AATX:E
IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-AAT X:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAWP -AATX:E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 48TSOP I Product overview: MT29F2G08ABAEAWP-AATX:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F2G08ABAEAWP-AATX:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F2G08ABAEAWP-AATX:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F2G08ABAEAWP-AATX:E
Memory - Flash - MT29F2G08ABAEAWP-AATX:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 48-TSOP I Package: 48-TFSOP (0.724", 18.40mm Width) Package: Tray Mounting: Surface Mount Family Name: MT29F2G08 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP I ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 48-TSOP I
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: MT29F2G08
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2G08ABAEAWP-AATX:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G08ABAEAWP-AATX:E
Integrated Circuits (ICs) - Memory - Memory MT29F2G08ABAEAWP-AATX:E
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site
IC FLASH 2GBIT PARALLEL 48TSOP I

IC FLASH 2GBIT PARALLEL 48TSOP I

Supplier's Site
Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron - 80AH7713 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron
80AH7713
Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron 80AH7713
FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I

FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP I

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F2G08ABAEAWP-AATX:E MT29F2G08ABAEAWP-AATX:E MT29F2G08ABAEAWP-AATX:E MT29F2G08ABAEAWP-AATX:E 80AH7713 MT29F2G08ABAEAWP-AATX:E
Product Name Memory IC and Storage Component Memory - Flash - MT29F2G08ABAEAWP-AATX:E Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 2Gbit, -40 To 105Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND Flash Flash; FLASH
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Number of Words 256000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - 5140912Y07 AB - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers