IC FLASH 2GBIT SPI 8UPDFN Product overview: MT29F2G01ABBGDWB-IT:
Manufacturer: Micron Technology Inc.
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 1,920
Mounting: Surface Mount
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (2G x 1)
Voltage - Supply: 1.7V ~ 1.95V
Supplier Device Package: 8-UPDFN (8x6) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UDFN
Memory Format: FLASH
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Base Product Number: MT29F2G01
RoHS Status: ROHS3 Compliant
IC FLASH 2GBIT SPI 8UPDFN
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:Serial; Memory Case Style:UPDFN; No. of Pins:8Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes
FLASH - NAND Memory IC 2Gbit SPI 8-UPDFN (8x6) (MLP8)
IC FLASH 2GBIT SPI 8UPDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G01ABBGDWB-IT:G | MT29F2G01ABBGDWB-IT:G | 80AH7706 | MT29F2G01ABBGDWB-IT:G | MT29F2G01ABBGDWB-IT:G | MT29F2G01ABBGDWB-IT:G | |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH - NAND | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | |
| Number of Words | 2000000 to 512000 k | ||||||
| Address Bus Width | 1 bits |