IC FLASH 2GBIT SPI 16SO Product overview: MT29F2G01ABAGDSF-IT:
Manufacturer: Micron Technology Inc.
Features: Memory IC
Package: Tray
Part Status: Obsolete
Family Name: MT29F2G01
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 2Gbit SPI 16-SO
IC FLASH 2GBIT SPI 16SO
IC FLASH 2GBIT SPI 16SO
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:Serial; Memory Case Style:SOIC; No. of Pins:16Pins; Clock Frequency:50MHz; Access Time:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G01ABAGDSF-IT:G | MT29F2G01ABAGDSF-IT:G | MT29F2G01ABAGDSF-IT:G | MT29F2G01ABAGDSF-IT:G | 80AH7702 | MT29F2G01ABAGDSF-IT:G | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F2G01ABAGDSF-IT:G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash | Flash; FLASH - NAND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; Tray | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | |||
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |