Micron Technology, Inc. IT infrastructure Memory MT29F2G01ABAGD12-IT:G

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7705 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7705
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7705
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:2Gbit; Flash Memory Configuration:2G x 1bit; IC Interface Type:SPI; Memory Case Style:TBGA; No. of Pins:24Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 2GBIT SPI 83MHZ 24TPBGA

IC FLASH 2GBIT SPI 83MHZ 24TPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F2G01ABAGD12-IT:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F2G01ABAGD12-IT:G
Integrated Circuits (ICs) - Memory - Memory MT29F2G01ABAGD12-IT:G
IC FLASH 2GBIT SPI 83MHZ 24TPBGA

IC FLASH 2GBIT SPI 83MHZ 24TPBGA

Supplier's Site
FLASH - NAND Memory IC 2Gbit SPI 83 MHz 24-T-PBGA (6x8)

FLASH - NAND Memory IC 2Gbit SPI 83 MHz 24-T-PBGA (6x8)

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 80AH7705 MT29F2G01ABAGD12-IT:G MT29F2G01ABAGD12-IT:G MT29F2G01ABAGD12-IT:G
Product Name IT infrastructure Memory Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Data Rate 133 MHz 83 MHz
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Package Type TBGA BGA BGA; 24-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 2735363 - RS Components, Ltd.
Infineon Technologies AG
Specs
Memory Category Flash
Density 512000 kbits
Package Type SOIC; SOIC
View Details
6 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details