IC FLASH 2GBIT SPI 63VFBGA Product overview: MT29F2G01AAAEDH4-IT:
Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Gb (2G x 1)
Family Name: MT29F2G01AAAED
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: SPI
Manufacturer Package: 63-VFBGA (9x11)
Alternative Parts (Cross-Reference): MT29F2G01AAAEDH4-ITX
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC FLASH 2GBIT SPI 63VFBGA
FLASH - NAND Memory IC 2Gbit SPI 63-VFBGA (9x11)
IC FLASH 2GBIT SPI 63VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F2G01AAAEDH4-IT:E | MT29F2G01AAAEDH4-IT:E | MT29F2G01AAAEDH4-IT:E | MT29F2G01AAAEDH4-IT:E | MT29F2G01AAAEDH4-IT:E | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F2G01AAAEDH4-IT:E | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NAND |