Micron Technology, Inc. Memory IC and Storage Component MT29F256G08CMCABH2-12ITZ:A

Description
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCABH2-1 2ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCAB H2-12ITZ:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCABH2-1 2ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCAB H2-12ITZ:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F256G08CMCABH2-12ITZ:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08CMCABH2-12ITZ:A
Memory IC and Storage Component 774-MT29F256G08CMCABH2-12ITZ:A
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCABH2-1 2ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCAB H2-12ITZ:A can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CMCABH2-12ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CMCABH2-12ITZ:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29F256G08CMCABH2-12ITZ:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08CMCABH2-12ITZ:A
Memory - Flash - MT29F256G08CMCABH2-12ITZ:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND (MLC) Memory IC 256Gb (32G x 8) Parallel 83 MHz 100-TBGA (12x18) Package: Tray Package: 100-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29F256G08 Categories: Integrated Circuits (ICs) Case / Package: 100-TBGA (12x18) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 1 (Unlimited)

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (MLC) Memory IC 256Gb (32G x 8) Parallel 83 MHz 100-TBGA (12x18)
Package: Tray
Package: 100-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29F256G08
Categories: Integrated Circuits (ICs)
Case / Package: 100-TBGA (12x18)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1120
MSL Level: 1 (Unlimited)

Buy Now
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 100-TBGA (12x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 100-TBGA (12x18)

Buy Now
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08CMCABH2-12ITZ:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08CMCABH2-12ITZ:A
Integrated Circuits (ICs) - Memory - Memory MT29F256G08CMCABH2-12ITZ:A
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CMCABH2-12ITZ:A MT29F256G08CMCABH2-12ITZ:A MT29F256G08CMCABH2-12ITZ:A MT29F256G08CMCABH2-12ITZ:A
Product Name Memory IC and Storage Component Memory - Flash - MT29F256G08CMCABH2-12ITZ:A Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 100-TBGA (12x18) BGA; 100-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details