Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT29F256G08CKCBBH2-10:B

Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-TBGA Supplier Device Package: 100-TBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F256G08 Product Status: Obsolete
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-TBGA Supplier Device Package: 100-TBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F256G08 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-TBGA Supplier Device Package: 100-TBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F256G08 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND (MLC)
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 100-TBGA
Supplier Device Package: 100-TBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F256G08
Product Status: Obsolete

Buy Now
256Gb 100 MHz Memory IC and Storage Component - 774-MT29F256G08CKCBBH2-10:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Gb 100 MHz Memory IC and Storage Component
774-MT29F256G08CKCBBH2-10:B
256Gb 100 MHz Memory IC and Storage Component 774-MT29F256G08CKCBBH2-10:B
IC FLASH 256GBIT PAR 100TBGA / FLASH - NAND (MLC) Memory IC 256Gb (32G x 8) Parallel 100 MHz 100-TBGA (12x18) Product overview: MT29F256G08CKCBBH2-1 0:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Gb, 100 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Gb, 100 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CKCBB H2-10:B can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 100TBGA / FLASH - NAND (MLC) Memory IC 256Gb (32G x 8) Parallel 100 MHz 100-TBGA (12x18) Product overview: MT29F256G08CKCBBH2-10:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Gb, 100 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Gb, 100 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CKCBBH2-10:B can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site Datasheet
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 100 MHz 100-TBGA (12x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 100 MHz 100-TBGA (12x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CKCBBH2-10:B MT29F256G08CKCBBH2-10:B MT29F256G08CKCBBH2-10:B
Product Name Integrated Circuits (ICs) - Memory 256Gb 100 MHz Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JS28F640P33T85A - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 85 ns
Density 64000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details