Micron Technology, Inc. Memory IC and Storage Component MT29F256G08CKCABH2-12:A

Description
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CKCABH2-1 2:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CKCAB H2-12:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CKCABH2-1 2:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CKCAB H2-12:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F256G08CKCABH2-12:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08CKCABH2-12:A
Memory IC and Storage Component 774-MT29F256G08CKCABH2-12:A
IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CKCABH2-1 2:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CKCAB H2-12:A can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 100TBGA Product overview: MT29F256G08CKCABH2-12:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08CKCABH2-12:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND (MLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 100-TBGA Supplier Device Package: 100-TBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 83 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F256G08 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND (MLC)
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 100-TBGA
Supplier Device Package: 100-TBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 83 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F256G08
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08CKCABH2-12:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08CKCABH2-12:A
Integrated Circuits (ICs) - Memory - Memory MT29F256G08CKCABH2-12:A
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site
IC FLASH 256GBIT PAR 100TBGA

IC FLASH 256GBIT PAR 100TBGA

Supplier's Site Datasheet
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 100-TBGA (12x18)

FLASH - NAND (MLC) Memory IC 256Gbit Parallel 83 MHz 100-TBGA (12x18)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08CKCABH2-12:A MT29F256G08CKCABH2-12:A MT29F256G08CKCABH2-12:A MT29F256G08CKCABH2-12:A
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details