Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 256Gb (32G x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC FLASH 256GBIT PAR 48TSOP I Product overview: MT29F256G08CJABAWP:B
IC FLASH 256GBIT PAR 48TSOP I
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 48-TSOP I
IC FLASH 256GBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F256G08CJABAWP:B TR | MT29F256G08CJABAWP:B TR | MT29F256G08CJABAWP:B TR | MT29F256G08CJABAWP:B TR | |
| Product Name | Memory - Flash - MT29F256G08CJABAWP:B TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |