Manufacturer: Micron Technology Inc.
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Family Name: MT29F256G08CJAAAWP-I
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): MT29F256G08CJABBWP-1
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FLASH 256GBIT PAR 48TSOP I Product overview: MT29F256G08CJAAAWP-I
FLASH - NAND (MLC) Memory IC 256Gbit Parallel 48-TSOP I
IC FLASH 256GBIT PAR 48TSOP I
IC FLASH 256GBIT PAR 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F256G08CJAAAWP-ITZ:A | MT29F256G08CJAAAWP-ITZ:A | MT29F256G08CJAAAWP-ITZ:A | MT29F256G08CJAAAWP-ITZ:A | |
| Product Name | Memory - Flash - MT29F256G08CJAAAWP-ITZ:A | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |