Micron Technology, Inc. Memory MT29F256G08AUCABJ3-10Z:A

Description
FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 100MHz 132-LBGA (12x18)
Request a Quote Datasheet
Description
FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 100MHz 132-LBGA (12x18)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29F256G08AUCABJ3-10Z:A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 100MHz 132-LBGA (12x18)

FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 100MHz 132-LBGA (12x18)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29F256G08AUCABJ3-10Z:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08AUCABJ3-10Z:A
Memory IC and Storage Component 774-MT29F256G08AUCABJ3-10Z:A
IC FLASH 256GBIT PAR 132LBGA Product overview: MT29F256G08AUCABJ3-1 0Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AUCAB J3-10Z:A can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 132LBGA Product overview: MT29F256G08AUCABJ3-10Z:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AUCABJ3-10Z:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
Integrated Circuits (ICs) - Memory
Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 1,000 Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Voltage - Supply: 2.7V ~ 3.6V Supplier Device Package: 132-LBGA (12x18) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Clock Frequency: 100 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Base Product Number: MT29F256G08 Product Status: Obsolete

Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 1,000
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 132-LBGA (12x18)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Clock Frequency: 100 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F256G08
Product Status: Obsolete

Buy Now
IC FLASH 256GBIT PARALLEL 100MHZ

IC FLASH 256GBIT PARALLEL 100MHZ

Supplier's Site Datasheet
FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz 132-LBGA (12x18)

FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz 132-LBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08AUCABJ3-10Z:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08AUCABJ3-10Z:A
Integrated Circuits (ICs) - Memory - Memory MT29F256G08AUCABJ3-10Z:A
IC FLASH 256GBIT PAR 132LBGA

IC FLASH 256GBIT PAR 132LBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F256G08AUCABJ3-10Z:A-ND 774-MT29F256G08AUCABJ3-10Z:A MT29F256G08AUCABJ3-10Z:A MT29F256G08AUCABJ3-10Z:A MT29F256G08AUCABJ3-10Z:A
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABMFV003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers