Micron Technology, Inc. Memory IC and Storage Component MT29F256G08AUCABH3-10ITZ:A

Description
IC FLASH 256GBIT PAR 100LBGA Product overview: MT29F256G08AUCABH3-1 0ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AUCAB H3-10ITZ:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256GBIT PAR 100LBGA Product overview: MT29F256G08AUCABH3-1 0ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AUCAB H3-10ITZ:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29F256G08AUCABH3-10ITZ:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F256G08AUCABH3-10ITZ:A
Memory IC and Storage Component 774-MT29F256G08AUCABH3-10ITZ:A
IC FLASH 256GBIT PAR 100LBGA Product overview: MT29F256G08AUCABH3-1 0ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AUCAB H3-10ITZ:A can be used for catalog matching and distributor lookup.

IC FLASH 256GBIT PAR 100LBGA Product overview: MT29F256G08AUCABH3-10ITZ:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F256G08AUCABH3-10ITZ:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT29F256G08AUCABH3-10ITZ:A-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 100MHz 100-LBGA (12x18)

FLASH - NAND (SLC) Memory IC 256Gb (32G x 8) Parallel 100MHz 100-LBGA (12x18)

Buy Now Datasheet
Memory - Flash - MT29F256G08AUCABH3-10ITZ:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F256G08AUCABH3-10ITZ:A
Memory - Flash - MT29F256G08AUCABH3-10ITZ:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Gb (32G x 8) Family Name: MT29F256G08AUCA Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 100MHz Memory Interface: Parallel Manufacturer Package: 100-LBGA (12x18) Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Gb (32G x 8)
Family Name: MT29F256G08AUCA
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 100MHz
Memory Interface: Parallel
Manufacturer Package: 100-LBGA (12x18)
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F256G08AUCABH3-10ITZ:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F256G08AUCABH3-10ITZ:A
Integrated Circuits (ICs) - Memory - Memory MT29F256G08AUCABH3-10ITZ:A
IC FLASH 256GBIT PAR 100LBGA

IC FLASH 256GBIT PAR 100LBGA

Supplier's Site
FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz 100-LBGA (12x18)

FLASH - NAND (SLC) Memory IC 256Gbit Parallel 100 MHz 100-LBGA (12x18)

Buy Now
IC FLASH 256GBIT PAR 100LBGA

IC FLASH 256GBIT PAR 100LBGA

Supplier's Site Datasheet
Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7750 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7750
Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7750
FLASH MEMORY, 256GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

FLASH MEMORY, 256GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:256Gbit; Flash Memory Configuration:32G x 8bit; IC Interface Type:Parallel; Memory Case Style:LBGA; No. of Pins:100Pins; Clock Frequency:110MHz RoHS Compliant: Yes

Supplier's Site Datasheet
IC FLASH 256GBIT PAR 100LBGA

IC FLASH 256GBIT PAR 100LBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F256G08AUCABH3-10ITZ:A MT29F256G08AUCABH3-10ITZ:A-ND MT29F256G08AUCABH3-10ITZ:A MT29F256G08AUCABH3-10ITZ:A MT29F256G08AUCABH3-10ITZ:A 80AH7750 MT29F256G08AUCABH3-10ITZ:A
Product Name Memory IC and Storage Component Memory Memory - Flash - MT29F256G08AUCABH3-10ITZ:A Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 256Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash Flash Flash; FLASH - NAND (SLC)
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256000000 kbits 256000000 kbits 256000000 kbits 256000000 kbits 256000000 kbits 256000000 kbits
Number of Words 32000000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Flash - N28F512200 - 886741-N28F512200 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers