Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.
FLASH - NAND (TLC) Memory IC 1Tbit Parallel 132-VBGA (12x18)
IC FLASH 1TB PARALLEL 132VBGA
IC FLASH 1TB PARALLEL 132VBGA
FLASH MEMORY, 1TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:-; Access Time:- RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F1T08EEHBFJ4-R:B | MT29F1T08EEHBFJ4-R:B | MT29F1T08EEHBFJ4-R:B | 80AH7680 | |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 1000000000 kbits | 1000000000 kbits | 1024000000 kbits |