Micron Technology, Inc. IT infrastructure Memory MT29F1T08EEHAFJ4-3R:A

Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory -  - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
IT infrastructure Memory
Category: IT infrastructure Memory Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Manufacturer: Micron Technology Inc.

Buy Now
IC FLASH 1TB PARALLEL 132VBGA

IC FLASH 1TB PARALLEL 132VBGA

Supplier's Site Datasheet
Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron - 80AH7678 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron
80AH7678
Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron 80AH7678
FLASH MEMORY, 1TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:333MHz RoHS Compliant: Yes

FLASH MEMORY, 1TBIT, 0 TO 70DEG C; Flash Memory Type:TLC NAND; Memory Size:1024Gbit; Flash Memory Configuration:128G x 8bit; IC Interface Type:Parallel; Memory Case Style:VBGA; No. of Pins:132Pins; Clock Frequency:333MHz RoHS Compliant: Yes

Supplier's Site
FLASH - NAND Memory IC 1Tbit Parallel 333 MHz 132-VBGA (12x18)

FLASH - NAND Memory IC 1Tbit Parallel 333 MHz 132-VBGA (12x18)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29F1T08EEHAFJ4-3R:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1T08EEHAFJ4-3R:A
Integrated Circuits (ICs) - Memory - Memory MT29F1T08EEHAFJ4-3R:A
IC FLASH 1TBIT PARALLEL 132VBGA

IC FLASH 1TBIT PARALLEL 132VBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29F1T08EEHAFJ4-3R:A 80AH7678 MT29F1T08EEHAFJ4-3R:A MT29F1T08EEHAFJ4-3R:A
Product Name IT infrastructure Memory Memory Flash Memory, 1Tbit, 0 To 70Deg C; Flash Memory Type Micron Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Flash Flash Flash; FLASH Flash; Non-Volatile
Density 1000000000 kbits 1024000000 kbits 1000000000 kbits 1000000000 kbits
Data Rate 333 MHz 333 MHz
Package Type VBGA BGA; 132-VBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XBHIS30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers