Micron Technology, Inc. Memory - Flash - MT29F1G16ABBEAH4-IT:E TR MT29F1G16ABBEAH4-IT:E TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F1G16ABBEAH4-IT:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F1G16ABBEAH4-IT:E TR
Memory - Flash - MT29F1G16ABBEAH4-IT:E TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 63-VFBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 63-VFBGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-MT29F1G16ABBEAH4-IT:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29F1G16ABBEAH4-IT:E TR
Memory IC and Storage Component 774-MT29F1G16ABBEAH4-IT:E TR
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G16ABBEAH4-IT: E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G16ABBEAH4 -IT:E TR can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: MT29F1G16ABBEAH4-IT:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F1G16ABBEAH4-IT:E TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29F1G16ABBEAH4-IT:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29F1G16ABBEAH4-IT:E TR
Integrated Circuits (ICs) - Memory - Memory MT29F1G16ABBEAH4-IT:E TR
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site
FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND Memory IC 1Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29F1G16ABBEAH4-IT:E TR MT29F1G16ABBEAH4-IT:E TR MT29F1G16ABBEAH4-IT:E TR MT29F1G16ABBEAH4-IT:E TR
Product Name Memory - Flash - MT29F1G16ABBEAH4-IT:E TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - 980000259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - S25FL128SDSMFV000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details