Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 48-TSOP I
Package: 48-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: MT29F1G08
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP I
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 1GBIT PARALLEL 48TSOP I Product overview: MT29F1G08ABAEAWP-AAT
IC FLASH 1GBIT PARALLEL 48TSOP I
FLASH MEMORY, 1GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:128M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 1GBIT PARALLEL 48TSOP I
IC FLASH 1GBIT PARALLEL 48TSOP I
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F1G08ABAEAWP-AATX:E | MT29F1G08ABAEAWP-AATX:E | 80AH7657 | MT29F1G08ABAEAWP-AATX:E | MT29F1G08ABAEAWP-AATX:E | MT29F1G08ABAEAWP-AATX:E | |
| Product Name | Memory - Flash - MT29F1G08ABAEAWP-AATX:E | Memory IC and Storage Component | Memory | Flash Memory, 1Gbit, -40 To 105Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOP; 48-TSOP I | Tray | TSOP-I | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Number of Words | 128000 k |