Infineon Technologies AG Flash Memory, 4Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies AM29F040B-55JF

Description
FLASH MEMORY, 4MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 4MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 4Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 69K8730 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 4Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
69K8730
Flash Memory, 4Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies 69K8730
FLASH MEMORY, 4MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes

FLASH MEMORY, 4MBIT, 55NS, 32-PLCC; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 69K8730
Product Name Flash Memory, 4Mbit, 55Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 580536-004-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details