Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,920
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (1G x 1)
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 8-UDFN
Supplier Device Package: 8-UPDFN (8x6) (MLP8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Base Product Number: MT29F1G01
FLASH - NAND Memory IC 1Gb (1G x 1) SPI 8-UPDFN (8x6) (MLP8)
IC FLASH 1GBIT SPI 8UPDFN Product overview: MT29F1G01ABBFDWB-IT:
IC FLASH 1GBIT SPI 8UPDFN
IC FLASH 1GBIT SPI 8UPDFN
FLASH - NAND Memory IC 1Gbit SPI 8-UPDFN (8x6) (MLP8)
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:1G x 1bit; IC Interface Type:SPI; Memory Case Style:UPDFN; No. of Pins:8Pins; Clock Frequency:83MHz; Access Time:- RoHS Compliant: Yes
FLASH MEMORY, 1GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F1G01ABBFDWB-IT:F-ND | 774-MT29F1G01ABBFDWB-IT:F | MT29F1G01ABBFDWB-IT:F | MT29F1G01ABBFDWB-IT:F | MT29F1G01ABBFDWB-IT:F | 80AH7648 | 51AK1324 | MT29F1G01ABBFDWB-IT:F | |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron | Flash Memory, 1Gbit, -40 To 85Deg C Rohs Compliant Micron | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash | Flash | Flash; FLASH - NAND |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V | 1.7V ~ 1.95V | |||
| Package Type | 8-UDFN | Tray | 8-UDFN | UPDFN | 8-UDFN | ||||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |