Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NAND Memory IC 1Gb (1G x 1) SPI 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MT29F1G01
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1440
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND Memory IC 1Gb (1G x 1) SPI 16-SO
IC FLASH 1GBIT SPI 16SO Product overview: MT29F1G01ABAFDSF-AAT
FLASH MEMORY, 1GBIT, -40 TO 105DEG C; Flash Memory Type:SLC NAND; Memory Size:1Gbit; Flash Memory Configuration:1G x 1bit; IC Interface Type:Serial; Memory Case Style:WSOIC; No. of Pins:16Pins; Clock Frequency:133MHz; Access Time:- RoHS Compliant: Yes
IC FLASH 1GBIT SPI 16SO
IC FLASH 1GBIT SPI 16SO
FLASH - NAND Memory IC 1Gbit SPI 16-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT29F1G01ABAFDSF-AAT:F-ND | 774-MT29F1G01ABAFDSF-AAT:F | 80AH7644 | MT29F1G01ABAFDSF-AAT:F | MT29F1G01ABAFDSF-AAT:F | MT29F1G01ABAFDSF-AAT:F | MT29F1G01ABAFDSF-AAT:F | |
| Product Name | Memory - Flash - MT29F1G01ABAFDSF-AAT:F | Memory | Memory IC and Storage Component | Flash Memory, 1Gbit, -40 To 105Deg C; Flash Memory Type Micron | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash | Flash; FLASH - NAND | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | 16-SO | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Tube | WSOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | |||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits | 1000000 kbits |