IC FLASH 16GBIT PAR 48TSOP I Product overview: MT29F16G08CBACAWP:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08CBACAW
Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 16Gb (2G x 8)
Family Name: MT29F16G08CBACA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MT29F16G08CBACAWP:C TR; MT29F16G08CBACAWP-Z:
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Country of Origin: Malaysia, Singapore, Taiwan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC FLSH 16GBIT PARALLEL 48TSOP I
IC FLSH 16GBIT PARALLEL 48TSOP I
FLASH MEMORY, 16GBIT, 0 TO 70DEG C; Flash Memory Type:MLC NAND; Memory Size:16Gbit; Flash Memory Configuration:2G x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP-I; No. of Pins:48Pins; Clock Frequency:50MHz RoHS Compliant: Yes
IC FLASH 16GBIT PAR 48TSOP I
FLASH - NAND Memory IC 16Gbit Parallel 48-TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29F16G08CBACAWP:C | MT29F16G08CBACAWP:C | MT29F16G08CBACAWP:C | 80AH7699 | MT29F16G08CBACAWP:C | MT29F16G08CBACAWP:C | |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29F16G08CBACAWP:C | Memory | Memory | Flash Memory, 16Gbit, 0 To 70Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | FLASH - NAND | Flash; Flash | Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 16000000 kbits | 16000000 kbits | 16000000 kbits | 16000000 kbits | 16000000 kbits | 16000000 kbits | |
| Number of Words | 2000000 k |