Micron Technology, Inc. Memory - Flash - MT29F16G08CBABAWP:B MT29F16G08CBABAWP:B

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 3.3 V Memory Type: MLC NAND Memory Size: 1.9 GB Density: 16 Gb Word Size: 16 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Nominal Supply Voltage (DC): 3.3 V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 3.3 V Memory Type: MLC NAND Memory Size: 1.9 GB Density: 16 Gb Word Size: 16 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Nominal Supply Voltage (DC): 3.3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29F16G08CBABAWP:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29F16G08CBABAWP:B
Memory - Flash - MT29F16G08CBABAWP:B
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Operating Supply Voltage: 3.3 V Memory Type: MLC NAND Memory Size: 1.9 GB Density: 16 Gb Word Size: 16 b Number of Pins: 48 Categories: Flash Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Nominal Supply Voltage (DC): 3.3 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Operating Supply Voltage: 3.3 V
Memory Type: MLC NAND
Memory Size: 1.9 GB
Density: 16 Gb
Word Size: 16 b
Number of Pins: 48
Categories: Flash
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Nominal Supply Voltage (DC): 3.3 V

Buy Now
16-bit 3.3V 16bit Memory IC and Storage Component - 774-MT29F16G08CBABAWP:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.3V 16bit Memory IC and Storage Component
774-MT29F16G08CBABAWP:B
16-bit 3.3V 16bit Memory IC and Storage Component 774-MT29F16G08CBABAWP:B
MLC NAND Flash 3.3V 16Gbit 2G x 16bit 48-Pin TSOP Product overview: MT29F16G08CBABAWP:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3.3V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08CBABAW P:B can be used for catalog matching and distributor lookup.

MLC NAND Flash 3.3V 16Gbit 2G x 16bit 48-Pin TSOP Product overview: MT29F16G08CBABAWP:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3.3V, 16bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29F16G08CBABAWP:B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 774-MT29F16G08CBABAWP:B
Product Name Memory - Flash - MT29F16G08CBABAWP:B 16-bit 3.3V 16bit Memory IC and Storage Component
Memory Category Flash; MLC NAND Flash; MLC NAND
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 16000000 kbits 16000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABNFB013 - S25FL064LABNFB013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details